Storage Tray 300 x 188 x 80
| Schoeller Arca Systems, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 4531.760 |
| Product Name | Storage Tray 300 x 188 x 80 |
| Container Type | Trays |
| Material | Polypropylene (PP) |
| Application | General |
| Volume Capacity | 0.8189 gallons (3.1 liters) |