Schoeller Arca Systems, Inc. BiPP 1208 L LISA with RFID 3303.002

Description
BiPP 1208 L LISA with RFID
Description
BiPP 1208 L LISA with RFID

Suppliers

Company
Product
Description
Supplier Links
BiPP 1208 L LISA with RFID - 3303.002 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1208 L LISA with RFID
3303.002
BiPP 1208 L LISA with RFID 3303.002
BiPP 1208 L LISA with RFID

BiPP 1208 L LISA with RFID

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 3303.002
Product Name BiPP 1208 L LISA with RFID
Size 800x1000
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details