Schneider Electric Cable Gland Entry For Limit Switch,, 1/2 Npt, Plastic; Thread Size Imperial Telemecanique Sensors ZCPEN12

Description
CABLE GLAND ENTRY FOR LIMIT SWITCH,, 1/2" NPT, PLASTIC; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND ENTRY FOR LIMIT SWITCH,, 1/2" NPT, PLASTIC; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Entry For Limit Switch,, 1/2 Npt, Plastic; Thread Size Imperial Telemecanique Sensors - 06H0589 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Entry For Limit Switch,, 1/2 Npt, Plastic; Thread Size Imperial Telemecanique Sensors
06H0589
Cable Gland Entry For Limit Switch,, 1/2 Npt, Plastic; Thread Size Imperial Telemecanique Sensors 06H0589
CABLE GLAND ENTRY FOR LIMIT SWITCH,, 1/2" NPT, PLASTIC; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE GLAND ENTRY FOR LIMIT SWITCH,, 1/2" NPT, PLASTIC; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Plastic; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 06H0589
Product Name Cable Gland Entry For Limit Switch,, 1/2 Npt, Plastic; Thread Size Imperial Telemecanique Sensors
Application Cable & Wire; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220348 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.33 inch (59.3 mm)
View Details
2 suppliers