Schneider Electric Switch Body, Dpst-Nc/spst-No, Limit Sw; For Use With Telemecanique Sensors ZCP37

Description
SWITCH BODY, DPST-NC/SPST-NO, LIMIT SW; For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, DPST-NC/SPST-NO, LIMIT SW; For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, Dpst-Nc/spst-No, Limit Sw; For Use With Telemecanique Sensors - 17AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, Dpst-Nc/spst-No, Limit Sw; For Use With Telemecanique Sensors
17AC8807
Switch Body, Dpst-Nc/spst-No, Limit Sw; For Use With Telemecanique Sensors 17AC8807
SWITCH BODY, DPST-NC/SPST-NO, LIMIT SW; For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

SWITCH BODY, DPST-NC/SPST-NO, LIMIT SW; For Use With:Schneider XCKP Series Limit Switches; Product Range:OsiSense XC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17AC8807
Product Name Switch Body, Dpst-Nc/spst-No, Limit Sw; For Use With Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details