Schneider Electric Switch, COMPACT, BODY, PLASTIC, 1 NO-1 NC CONTACTS, Snap Action ZCP21

Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

Suppliers

Company
Product
Description
Supplier Links
Switch, COMPACT, BODY, PLASTIC, 1 NO-1 NC CONTACTS, Snap Action - 70006939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, COMPACT, BODY, PLASTIC, 1 NO-1 NC CONTACTS, Snap Action
70006939
Switch, COMPACT, BODY, PLASTIC, 1 NO-1 NC CONTACTS, Snap Action 70006939
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 30 × 73 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts.
Features:

  • Plastic or Metal Enclosure Options
  • Distance Between Mounting Holes: 20 mm
  • Sealing: IP66 and IP67, When Properly Assembled
  • Body Dimensions (W × D × H, mm): 30 × 30 × 73
    For A Complete Switch:
    1. Choose the Body and Contact Configuration
    2. For the Compact Body, Choose a Cable Gland
    3. Select the Operating Head
    4. Select a Lever, if Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70006939
Product Name Switch, COMPACT, BODY, PLASTIC, 1 NO-1 NC CONTACTS, Snap Action
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351447-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-L30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details