Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIMIT SWITCHES
SCHNEIDER ELECTRIC
ZCMD25L2 -- LIMIT SWITCH 240VAC 5A METAL ZCMD TELEMECANIQUE SENSORS
Schneider Electric
Limit Switch 240Vac 5A Metal Zcmd Telemecanique Sensors
ZCMD25L2
Description
LIMIT SWITCH 240VAC 5A METAL ZCMD
Newark, An Avnet Company
Done
Description
LIMIT SWITCH 240VAC 5A METAL ZCMD
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Limit Switch 240Vac 5A Metal Zcmd Telemecanique Sensors
64M3755
Limit Switch 240Vac 5A Metal Zcmd Telemecanique Sensors
64M3755
LIMIT SWITCH 240VAC 5A METAL ZCMD
LIMIT SWITCH 240VAC 5A METAL ZCMD
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Limit Switches
Product Number
64M3755
Product Name
Limit Switch 240Vac 5A Metal Zcmd Telemecanique Sensors
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Sealed Limit Switches (MIL-PRF-8805)
P6
Specs
Device Type
Linear Limit Switch
Electrical Life Minimum
25000 (#)
View Details
Kuriyama of America, Inc.
Back Limit Switch
Back Limit Switch
View Details
Festo Corporation
Position indicator
SASF-S2-B-F-A56
Specs
Device Type
Rotary Limit Switch; Linear Limit Switch
Operating Temp
-25 to 80 C (-13 to 176 F)
View Details
DeZURIK, Inc.
DeZURIK Switches and Position Transmitters
View Details