Schneider Electric Switch, Miniature, Body, Metal, 1 NO-1 NC Contacts, Snap Action, 1 M Cable ZCMD21L1

Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Description
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

Suppliers

Company
Product
Description
Supplier Links
Switch, Miniature, Body, Metal, 1 NO-1 NC Contacts, Snap Action, 1 M Cable - 70006935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature, Body, Metal, 1 NO-1 NC Contacts, Snap Action, 1 M Cable
70006935
Switch, Miniature, Body, Metal, 1 NO-1 NC Contacts, Snap Action, 1 M Cable 70006935
More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features: Plastic or Metal Enclosure Options Distance Between Mounting Holes: 20 mm Sealing: IP66 and IP67, When Properly Assembled Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required

More than 5,000 interchangeable possible configurations. One type of metal operating head for five available different bodies. Modularity also in connections and contacts. Features:

  • Plastic or Metal Enclosure Options
  • Distance Between Mounting Holes: 20 mm
  • Sealing: IP66 and IP67, When Properly Assembled
  • Body Dimensions (W × D × H, mm): 30 × 16 × 59 For A Complete Switch: 1. Choose the Body and Contact Configuration 2. For the Compact Body, Choose a Cable Gland 3. Select the Operating Head 4. Select a Lever, if Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70006935
Product Name Switch, Miniature, Body, Metal, 1 NO-1 NC Contacts, Snap Action, 1 M Cable
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2A Ultra Subminiature Detection Switch - D2A-1120 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1137172 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details