Schneider Electric Cable Gland Entry For Limit Switch, 1/2 Npt, Metal; Thread Size Imperial Telemecanique Sensors ZCDEN12

Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, 1/2" NPT, METAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, 1/2" NPT, METAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Entry For Limit Switch, 1/2 Npt, Metal; Thread Size Imperial Telemecanique Sensors - 04H6152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Entry For Limit Switch, 1/2 Npt, Metal; Thread Size Imperial Telemecanique Sensors
04H6152
Cable Gland Entry For Limit Switch, 1/2 Npt, Metal; Thread Size Imperial Telemecanique Sensors 04H6152
CABLE GLAND ENTRY FOR LIMIT SWITCH, 1/2" NPT, METAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND ENTRY FOR LIMIT SWITCH, 1/2" NPT, METAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04H6152
Product Name Cable Gland Entry For Limit Switch, 1/2 Npt, Metal; Thread Size Imperial Telemecanique Sensors
Application Cable & Wire; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601137R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248688 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details