Schneider Electric Cable Gland Entry For Limit Switch, Pg 11, Metal; Thread Size Imperial Telemecanique Sensors ZCDEG11

Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, METAL; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, METAL; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Entry For Limit Switch, Pg 11, Metal; Thread Size Imperial Telemecanique Sensors - 04H6151 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Entry For Limit Switch, Pg 11, Metal; Thread Size Imperial Telemecanique Sensors
04H6151
Cable Gland Entry For Limit Switch, Pg 11, Metal; Thread Size Imperial Telemecanique Sensors 04H6151
CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, METAL; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND ENTRY FOR LIMIT SWITCH, PG 11, METAL; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Metal; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04H6151
Product Name Cable Gland Entry For Limit Switch, Pg 11, Metal; Thread Size Imperial Telemecanique Sensors
Application Cable & Wire; Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221046 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 1SNG601054R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details