ZBVM6 is a blue light block for 22 mm head diameter, operating at 230...240 V AC with an integral LED and steady illumination. It uses screw clamp terminals for 0.22 to 1.5 mm² cables and mounts externally. Operating and storage temperature range is -40 to 70 °C, with IP20 protection. Current consumption is 14 mA, service life is 100,000 hours at 25 °C, and it withstands 1 kV surges (IEC 61000-4-5), 2 kV fast transients (IEC 61000-4-4), and 6 kV contact / 8 kV air ESD (IEC 61000-4-2). It meets UL 508, CSA C22.2 No 14, and EN/IEC 60947-5-1 standards, is UL listed and CSA certified, and includes an 18-month warranty. Weight is 0.017 kg with 0.8 to 1.2 N·m tightening torque.
PUSH BTN LIGHT MOD 22MM 230-240VAC XB5
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C7845 |
| Product Name | Push Btn Light Mod 22Mm 230-240Vac Xb5 Schneider Electric |