ZBVM5 is an orange light block for head diameter 22 mm, featuring an integral LED light source and screw clamp terminals, designed for direct 230...240 V AC supply. It supports cable connections from 0.22 to 1.5 mm² and has a rated current consumption of 14 mA. The device operates and stores within an ambient temperature range of -40 to 70 °C, with IP20 protection and a service life of 100,000 hours at rated voltage and 25 °C. Mounting is front-mounted, and it meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards. The product weight is 0.017 kg, with a tightening torque of 0.8 to 1.2 N·m. It is part of the Harmony XB4 and XB5 range.
PUSH BTN LIGHT MOD 22MM 230-240VAC XB4
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8370 |
| Product Name | Push Btn Light Mod 22Mm 230-240Vac Xb4 Schneider Electric |