The ZBVM15 is a white light block for head mounting with a 22 mm diameter, featuring an integral LED light source and spring clamp terminals rated for 230...240 V AC, 50/60 Hz. It operates from 195 to 264 V AC with a current consumption of 14 mA and a service life of 100,000 hours at 25 °C. The device is front-mounted, has an IP20 protection rating, and is certified to EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-4, EN/IEC 60947-5-5, JIS C 4520, UL 508, and CSA C22.2 No 14. It withstands 1 kV surges per IEC 61000-4-5, 2 kV fast transients per IEC 61000-4-4, and 6 kV contact and 8 kV air discharge per IEC 61000-4-2. The operating temperature range is -25 to 70 °C, with storage from -40 to 70 °C. The product weight is 0.016 kg.
230-240V AC/DC, LED, WHITE, WITH SPRING CLAMP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 85R3826 |
| Product Name | 230-240V Ac/dc, Led, White, With Spring Clamp Schneider Electric |