Schneider Electric Pushbutton ZBVG4

Description
LIGHT MODULE, HARMONY, 22 MM PUSHBUTTON, INTEGRAL LED, 110/120 VAC, 50/60 HZ, RED, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT MODULE, HARMONY, 22 MM PUSHBUTTON, INTEGRAL LED, 110/120 VAC, 50/60 HZ, RED, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57768673 - Radwell International
Willingboro, NJ, United States
Pushbutton
57768673
Pushbutton 57768673
LIGHT MODULE, HARMONY, 22 MM PUSHBUTTON, INTEGRAL LED, 110/120 VAC, 50/60 HZ, RED, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

LIGHT MODULE, HARMONY, 22 MM PUSHBUTTON, INTEGRAL LED, 110/120 VAC, 50/60 HZ, RED, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pushbutton light, Module, 22mm, 110-120VAC, XB4 - 70007743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton light, Module, 22mm, 110-120VAC, XB4
70007743
Pushbutton light, Module, 22mm, 110-120VAC, XB4 70007743
Pushbutton light, Module, 22mm, 110-120VAC, XB4

Pushbutton light, Module, 22mm, 110-120VAC, XB4

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 57768673 70007743
Product Name Pushbutton Pushbutton light, Module, 22mm, 110-120VAC, XB4
Max AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763334 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details