The ZBVBG6 is a front-mounted blue light block for 22 mm pushbuttons, featuring an integral LED light source with a rated supply voltage of 24 to 120 V AC/DC. It uses screw clamp terminals supporting cables from 0.22 to 1.5 mm² and has an IP20 degree of protection. The device operates within an ambient temperature range of -25 to 70 °C and stores between -40 and 70 °C. It meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards, is UL listed and CSA certified, and has a service life of 100,000 hours at 25 °C. The product weighs 0.017 kg and has a tightening torque of 0.8 to 1.2 N·m.
PUSHBUTTON LIGHT MODULE 22MM 24-120V XB4 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 20K4903 |
| Product Name | Pushbutton Light Module 22Mm 24-120V Xb4 Rohs Compliant Schneider Electric |
| Approvals | RoHS |