Schneider Electric, Ltd. Pushbutton ZBVB3

Description
DISCONTINUED BY MANUFACTURER, LIGHT BLOCK, FOR 22 MM PUSHBUTTON HEAD, 24 VAC/DC, 50/60 HZ, 18 MA, GREEN LED, PLASTIC, SCREW CLAMP TERMINALS, HARMONY XB4 / XB5, INTEGRAL / PROTECTED LED, FRONT MOUNTING, IP20 PROTECTION CLASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LIGHT BLOCK, FOR 22 MM PUSHBUTTON HEAD, 24 VAC/DC, 50/60 HZ, 18 MA, GREEN LED, PLASTIC, SCREW CLAMP TERMINALS, HARMONY XB4 / XB5, INTEGRAL / PROTECTED LED, FRONT MOUNTING, IP20 PROTECTION CLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 57768529 - Radwell International
Willingboro, NJ, United States
Pushbutton
57768529
Pushbutton 57768529
DISCONTINUED BY MANUFACTURER, LIGHT BLOCK, FOR 22 MM PUSHBUTTON HEAD, 24 VAC/DC, 50/60 HZ, 18 MA, GREEN LED, PLASTIC, SCREW CLAMP TERMINALS, HARMONY XB4 / XB5, INTEGRAL / PROTECTED LED, FRONT MOUNTING, IP20 PROTECTION CLASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LIGHT BLOCK, FOR 22 MM PUSHBUTTON HEAD, 24 VAC/DC, 50/60 HZ, 18 MA, GREEN LED, PLASTIC, SCREW CLAMP TERMINALS, HARMONY XB4 / XB5, INTEGRAL / PROTECTED LED, FRONT MOUNTING, IP20 PROTECTION CLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 57768529
Product Name Pushbutton
Max AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AAM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details