Schneider Electric Plight Direct 240V Ba9; For Use With Schneider Electric ZBV6

Description
PLIGHT DIRECT 240V BA9; For Use With:XB4 and XB5 Series 22mm Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PLIGHT DIRECT 240V BA9; For Use With:XB4 and XB5 Series 22mm Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plight Direct 240V Ba9; For Use With Schneider Electric - 67AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Plight Direct 240V Ba9; For Use With Schneider Electric
67AH3502
Plight Direct 240V Ba9; For Use With Schneider Electric 67AH3502
PLIGHT DIRECT 240V BA9; For Use With:XB4 and XB5 Series 22mm Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PLIGHT DIRECT 240V BA9; For Use With:XB4 and XB5 Series 22mm Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3502
Product Name Plight Direct 240V Ba9; For Use With Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details