Schneider Electric Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric ZBSP2

Description
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric - 49AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
49AC2995
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric 49AC2995
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric - 66AH7873 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
66AH7873
Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric 66AH7873
PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:Schneider Harmony XB5 Series USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

PROTECTION COVER, PLASTIC, IP65/IP67; Accessory Type:Protection Cover; For Use With:Schneider Harmony XB5 Series USB & RJ45 Connectors; Connector Body Material:Plastic Body; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 49AC2995
Product Name Protection Cover, Plastic, Ip65/ip67; Accessory Type Schneider Electric
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
Cover - 210-851 - WAGO
Specs
Type Cap
Width 1.04 inch (26.5 mm)
Length 0.7087 inch (18 mm)
View Details