Schneider Electric, Ltd. Contactor ZBE204

Description
DOUBLE CONTACT BLOCK, HARMONY XB4, SILVER ALLOY, SCREW CLAMP TERMINAL, 2 NC, SLOW BREAK, FRONT MOUNTING, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE CONTACT BLOCK, HARMONY XB4, SILVER ALLOY, SCREW CLAMP TERMINAL, 2 NC, SLOW BREAK, FRONT MOUNTING, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 180036847 - Radwell International
Willingboro, NJ, United States
Contactor
180036847
Contactor 180036847
DOUBLE CONTACT BLOCK, HARMONY XB4, SILVER ALLOY, SCREW CLAMP TERMINAL, 2 NC, SLOW BREAK, FRONT MOUNTING, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

DOUBLE CONTACT BLOCK, HARMONY XB4, SILVER ALLOY, SCREW CLAMP TERMINAL, 2 NC, SLOW BREAK, FRONT MOUNTING, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
SCHNEIDER ELECTRIC Contactors & Starters ZBE204

SCHNEIDER ELECTRIC Contactors & Starters ZBE204

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 180036847
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-18B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 16 A Contactor - 100-C16E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details