Schneider Electric, Ltd. Contactor ZBE203

Description
2NO, MULTIPLE AMP LEVELS, ELECTRICAL SWITCH CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
2NO, MULTIPLE AMP LEVELS, ELECTRICAL SWITCH CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 180037080 - Radwell International
Willingboro, NJ, United States
Contactor
180037080
Contactor 180037080
2NO, MULTIPLE AMP LEVELS, ELECTRICAL SWITCH CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

2NO, MULTIPLE AMP LEVELS, ELECTRICAL SWITCH CONTACT BLOCK SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 180037080
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09VA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-32A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 401045 - Radwell International
Specs
Device Technology Solid State
View Details