Schneider Electric Contact Block, 1No, 6A, Screw/clamp; Switch Terminals Schneider Electric ZBE101

Description
CONTACT BLOCK, 1NO, 6A, SCREW/CLAMP; Switch Terminals:Screw Clamp; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:600V; For Use With:Schneider Harmony XB4, XB5 Series Pushbutton Switches; Product Range:ZBE SeriesRoHS Compliant: Yes
Description
CONTACT BLOCK, 1NO, 6A, SCREW/CLAMP; Switch Terminals:Screw Clamp; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:600V; For Use With:Schneider Harmony XB4, XB5 Series Pushbutton Switches; Product Range:ZBE SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact Block, part number ZBE101, is designed for use with Schneider Electric's Harmony XB4 and XB5 series pushbutton switches. It features a single normally open (1 NO) contact with a maximum current rating of 6A and a maximum voltage rating of 600V AC. The contact block utilizes screw clamp terminals, accommodating wire sizes up to 2 x 1.5 mm² with cable ends, and is compliant with EN 60947-1 standards. This product has a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles under specified conditions. It operates effectively in ambient temperatures ranging from -40°F to 158°F (-40°C to 70°C) and has an IP20 degree of protection. The contact material is a silver alloy, ensuring reliable performance. The product is also RoHS compliant and features a Green Premium status, indicating its sustainability credentials. Engineers considering this contact block should note its compatibility with specific pushbutton switches and its robust performance specifications, making it suitable for various applications in control systems.

Datasheet Summary
Powered by GS/AI

The Contact Block, part number ZBE101, is designed for use with Schneider Electric's Harmony XB4 and XB5 series pushbutton switches. It features a single normally open (1 NO) contact with a maximum current rating of 6A and a maximum voltage rating of 600V AC. The contact block utilizes screw clamp terminals, accommodating wire sizes up to 2 x 1.5 mm² with cable ends, and is compliant with EN 60947-1 standards. This product has a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles under specified conditions. It operates effectively in ambient temperatures ranging from -40°F to 158°F (-40°C to 70°C) and has an IP20 degree of protection. The contact material is a silver alloy, ensuring reliable performance. The product is also RoHS compliant and features a Green Premium status, indicating its sustainability credentials. Engineers considering this contact block should note its compatibility with specific pushbutton switches and its robust performance specifications, making it suitable for various applications in control systems.

Suppliers

Company
Product
Description
Supplier Links
Contact Block, 1No, 6A, Screw/clamp; Switch Terminals Schneider Electric - 17C7051 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, 1No, 6A, Screw/clamp; Switch Terminals Schneider Electric
17C7051
Contact Block, 1No, 6A, Screw/clamp; Switch Terminals Schneider Electric 17C7051
CONTACT BLOCK, 1NO, 6A, SCREW/CLAMP; Switch Terminals:Screw Clamp; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:600V; For Use With:Schneider Harmony XB4, XB5 Series Pushbutton Switches; Product Range:ZBE SeriesRoHS Compliant: Yes

CONTACT BLOCK, 1NO, 6A, SCREW/CLAMP; Switch Terminals:Screw Clamp; No. of Poles:1 Pole; Contact Current Max:6A; Contact Voltage AC Max:600V; For Use With:Schneider Harmony XB4, XB5 Series Pushbutton Switches; Product Range:ZBE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 17C7051
Product Name Contact Block, 1No, 6A, Screw/clamp; Switch Terminals Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.962 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details