The ZB6ZB11B is a complete body for an illuminated push-button with an integral white LED light source, rated for 12 to 24 V AC/DC operation, featuring a single normally open contact with slow-break operation and Faston terminals (2.8 x 0.5 mm). It has a plastic fixing collar, positive opening conforming to EN/IEC 60947-5-1 appendix K, and operates with 2 mm travel to change state under 1.6 N force. The contacts are silver alloy, with an Ie rating of 3 A at 120 V AC-15 and 0.1 A at 250 V DC-13. Electrical durability is 1,000,000 cycles under specified AC and DC loads. It meets UL 508, EN/IEC 60947-1, and other standards, operates from -25 to 70 °C, and has Class II protection. Dimensions are 24 mm width, 18 mm height, and 51 mm depth, with a mass of 0.006 kg.
16MM LT MOD WH 65168-014
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C9032 |
| Product Name | 16Mm Lt Mod Wh 65168-014 Schneider Electric |