ZB6EM3B is a complete body for pilot lights with an integral green LED, rated for 230...240 V AC, designed for steady signaling in any operating position. It features Faston terminals (2.8 x 0.5 mm), a body height of 14 mm, and a depth of 58 mm. The device meets Class II protection per IEC 61140, has a rated insulation voltage of 250 V, and an impulse withstand voltage of 4 kV. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, JIS C 4520, and JIS C 852 standards. Operating ambient temperature ranges from -25 °C to 70 °C, with storage from -40 °C to 70 °C. The unit supports surge withstand of 1 kV in contact and 2 kV in free air, and meets IEC 61000-4-3 and IEC 61000-4-4 electromagnetic compatibility requirements. Total weight is 0.003 kg.
16mm Protected LED, 230V, green
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7797 |
| Product Name | 16Mm Protected Led, 230V, Green Schneider Electric |