The ZB6DA2 is a rectangular, spring-return, non-illuminated push-button head for use in the Harmony XB6 range. It has a 16 mm mounting diameter, with overall dimensions of 24 mm width, 18 mm height, and 33 mm depth, and weighs 16 grams. The bezel is made of plastic and features a black flush unmarked profile. It provides IP65, NEMA 4, NEMA 4X, and NEMA 13 environmental protection, is rated for operation between -25 °C and 70 °C, and meets EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-5, JIS C 4520, JIS C 852, and UL 508 standards. Electrical shock protection is Class II per IEC 61140. Vibration resistance is 5 gn (2-500 Hz) and shock resistance is up to 50 gn (11 ms half sine wave).
16MM PB ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8628 |
| Product Name | 16Mm Pb Rohs Compliant Schneider Electric |
| Approvals | RoHS |