The ZB6CW6 is a square flush illuminated pushbutton head with a 16 mm mounting diameter and spring return, designed for use in Harmony XB6 systems. It features a plastic bezel, integral LED, and is rated for 12...24 V operation. The unit has dimensions of 18 mm width, 18 mm height, and 33 mm depth, with a weight of 0.016 kg. It meets IP65, NEMA 4, NEMA 4X, and NEMA 13 protection standards, and is certified to EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-5, UL 508, and CSA C22.2 No 14. It is Class II insulated, operates from -25 to 70 °C, and withstands vibrations up to 5 gn and shocks up to 50 gn.
16MM ILLUM PB 65168-013
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8624 |
| Product Name | 16Mm Illum Pb 65168-013 Schneider Electric |