The ZB6CW3 is a square flush illuminated pushbutton head for the Harmony XB6 series, designed for spring return operation with a 16 mm mounting diameter. It features a plastic bezel, an integral LED, and operates at 12...24 V. The unit measures 18 mm in width and height, with a depth of 33 mm and weighs 0.016 kg. It is rated IP65 and complies with NEMA 4, NEMA 4X, and NEMA 13 standards. The product is Class II insulated, operates from -25 to 70 °C, and meets UL 508, EN/IEC 60947-1, and IEC 60529 standards. Vibration resistance is specified up to 5 gn (2...500 Hz) and shock resistance up to 50 gn (11 ms).
16MM ILLUM PB 65168-013 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8621 |
| Product Name | 16Mm Illum Pb 65168-013 Rohs Compliant Schneider Electric |
| Approvals | RoHS |