The ZB6CV4 is a square red pilot light head with a 16 mm mounting diameter, designed for integral LED use in the Harmony XB6 range. It has a plastic bezel and dimensions of 18 mm width, 18 mm height, and 33 mm depth. The product is rated for operation from -25°C to 70°C and storage from -40°C to 70°C, with IP65, NEMA 4, NEMA 4X, and NEMA 13 protection ratings. It meets EN/IEC 60947-1, -5-1, -5-5, JIS C 4520, JIS C 852, UL 508, and CSA C22.2 No 14 standards, and is certified for CCC, CSA, GOST, and UL. The device is Class II, vibration resistant per IEC 60068-2-6, and shock resistant per IEC 60068-2-27. Weight is 0.015 kg.
16MM PILOT LT 65168-007
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8615 |
| Product Name | 16Mm Pilot Lt 65168-007 Schneider Electric |