The ZB6CV3 is a square green pilot light head for integral LED, designed for panel mounting with a 16 mm mounting diameter. It measures 18 mm in width and height, and 33 mm in depth, weighing 0.015 kg. The housing is plastic with IP65, NEMA 4, NEMA 4X, and NEMA 13 protection ratings, and operates in temperatures from -25 to 70 °C. It meets EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-5, JIS C 4520, JIS C 852, UL 508, and CSA C22.2 No 14 standards. The unit is Class II per IEC 61140, with vibration resistance up to 5 gn (2-500 Hz) and shock resistance up to 50 gn (11 ms half sine). It carries CCC, CSA, GOST, and UL certifications. The product comes with an 18-month warranty.
16MM PILOT LT 65168-007
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8614 |
| Product Name | 16Mm Pilot Lt 65168-007 Schneider Electric |