The ZB6CF1 is a square flush illuminated pushbutton head with a latching operator and integral LED, designed for use in the Harmony XB6 range. It has a mounting diameter of 16 mm and overall dimensions of 18 mm width, 18 mm height, and 33 mm depth, weighing 0.016 kg. The unit is rated for operation from -25 °C to 70 °C and storage from -40 °C to 70 °C, with IP65, NEMA 4, NEMA 4X, and NEMA 13 protection ratings. It meets EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-5, UL 508, and CSA C22.2 No 14 standards, and is certified for CCC, CSA, GOST, and UL. Mechanical durability is rated for 300,000 cycles, with vibration resistance up to 5 gn and shock resistance up to 50 gn. The unit is Class II protected and suitable for mounting with or without a socket adaptor.
16MM ILLUM PB 65168-013
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8588 |
| Product Name | 16Mm Illum Pb 65168-013 Schneider Electric |