ZB6CA4 is a square flush pushbutton head with a spring return mechanism and unmarked red operator, designed for non-illuminated push-button applications in the Harmony XB6 range. It has a mounting diameter of 16 mm and physical dimensions of 18 mm width, 18 mm height, and 33 mm depth. The bezel is made of plastic, and the unit is rated IP65, NEMA 4, NEMA 4X, and NEMA 13 for environmental protection. It operates from -25°C to 70°C and meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. The part is Class II protected and certified for CCC, CSA, GOST, and UL. It weighs 0.016 kg.
16MM PB 65168-010
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8565 |
| Product Name | 16Mm Pb 65168-010 Schneider Electric |