ZB6AV6 is a blue pilot light head for integral LED, designed for mounting in panels with a 16 mm diameter. It has a plastic bezel, a round shape, and dimensions of 18 mm width, 18 mm height, and 33 mm depth, weighing 0.015 kg. It is rated for operation from -25 °C to 70 °C and storage from -40 °C to 70 °C, with IP65, NEMA 4, NEMA 4X, and NEMA 13 protection, and meets EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-5, UL 508, and CSA C22.2 No 14 standards. The product is Class II per IEC 61140, with vibration resistance up to 5 gn at 2-500 Hz and shock resistance up to 50 gn for 11 ms. It carries CCC, CSA, GOST, and UL certifications and comes with an 18-month warranty.
16MM PILOT LT 65168-007
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8553 |
| Product Name | 16Mm Pilot Lt 65168-007 Schneider Electric |