The ZB6AA5 is a yellow flush spring-return pushbutton head for non-illuminated push-buttons in the Harmony XB6 range, with a 16 mm mounting diameter and a round profile. It has a plastic bezel and is rated for IP65, NEMA 4, NEMA 4X, and NEMA 13 protection. The device operates from -25°C to 70°C, stores from -40°C to 70°C, and complies with IEC 60947-1, IEC 60947-5-1, IEC 60947-5-5, UL 508, CSA C22.2 No 14, and EN/IEC standards. It is certified to CCC, CSA, GOST, and UL. The overall dimensions are 18 mm width, 18 mm height, and 33 mm depth, and it weighs 0.016 kg. The unit is Class II and meets vibration and shock resistance standards per IEC 60068-2-6 and IEC 60068-2-27.
16MM PB 65168-010
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8502 |
| Product Name | 16Mm Pb 65168-010 Schneider Electric |