The ZB5AW0B41 is a red protected LED light block with a 1 NO contact assembly, designed for signaling in industrial control applications. It features a plastic fixing collar and screw clamp terminals supporting 0.22 to 1.5 mm² cables. The LED operates at 24 V AC/DC with a supply range of 19.2 to 30 V DC and 21.6 to 26.4 V AC, consuming 18 mA. The contact has a rated operational current of 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. It withstands 5,000,000 mechanical cycles and 1,000,000 electrical cycles under specified loads. The unit measures 30 mm wide, 42 mm high, and 32 mm deep, with a panel cut-out diameter of 22.5 mm. It is certified to UL 508, EN/IEC 60947-1, EN/IEC 60947-5-1, and CSA C22.2 No 14, and operates from -40 to 70 °C.
RED 24V PROTECTED LED W/1 N/O CONTACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8533 |
| Product Name | Red 24V Protected Led W/1 N/o Contact Rohs Compliant Schneider Electric |
| Approvals | RoHS |