The ZB5AW0B31 is a green protected LED light block with a single normally open contact, designed for use in control systems. It features a plastic fixing collar and screw clamp terminals accepting cables from 0.22 mm² to 1.5 mm². The LED operates at 24 V AC/DC with a supply voltage range of 19.2 to 30 V DC or 21.6 to 26.4 V AC, drawing 18 mA. The contact has a rated operational current of 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. Mechanical durability is 5 million cycles, with an electrical durability of 1 million cycles under specified loads. It meets EN/IEC 60947-5-1, EN/IEC 60947-1, UL 508, and CSA C22.2 No 14 standards. The unit measures 30 mm wide, 42 mm high, and 32 mm deep, weighs 0.032 kg, and operates from -40 °C to 70 °C. Installation requires a 22.5 mm panel cut-out.
GREEN 24V PROTECTED LED W/1 N/O CONTACT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8529 |
| Product Name | Green 24V Protected Led W/1 N/o Contact Schneider Electric |