ZB5AW061 is a mounting base with a direct supply light block and one normally open contact, designed for use with BA9s bulbs in the Harmony XB5 series. It has a plastic fixing collar, screw clamp terminals accepting 0.22 to 1.5 mm² cables, and dimensions of 30 mm width, 42 mm height, and 32 mm depth. The device operates at up to 250 V AC, supports a rated operational current of 3 A at 240 V AC-15 and 0.27 A at 250 V DC-13, and has a mechanical durability of 5,000,000 cycles. It is rated for ambient temperatures from -40 °C to 70 °C, meets Class II protection, and complies with UL 508, EN/IEC 60947-1, EN/IEC 60947-5-1, and CSA C22.2 No 14 standards. Product weight is 0.031 kg.
MOUNTING BASE W/DIRECT SUPPLY LM+1 N/O ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8565 |
| Product Name | Mounting Base W/direct Supply Lm+1 N/o Rohs Compliant Schneider Electric |
| Approvals | RoHS |