The ZB5AVG5 is a complete body/light block assembly for pilot lighting, featuring an integral orange LED rated for 110...120 V AC and compliant with RoHS. It uses screw clamp terminals compatible with cables from 0.22 mm² to 1.5 mm², has a Class II protection rating, and operates in ambient temperatures from -25 °C to 70 °C. The unit includes a plastic fixing collar, measures 22.5 mm in panel cut-out diameter, and weighs 0.022 kg. It meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22-2 No. 14 standards, with a service life of 100,000 hours at rated voltage and 25 °C.
MOUNTING BASE W 120V YEL PROTECTED LED ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8513 |
| Product Name | Mounting Base W 120V Yel Protected Led Rohs Compliant Schneider Electric |
| Approvals | RoHS |