ZB5AVB1 is a complete body/light block assembly for indicator signaling, featuring an integral white LED rated for 24 V AC/DC with a current consumption of 18 mA. It has a plastic fixing collar, screw clamp terminals supporting 0.22 to 1.5 mm² cables, and is rated for operation from -25 to 70 °C. The unit conforms to EN 60947-1 and IEC 60536 Class II, with an IP65 degree of protection implied by its environmental rating and protective treatment TH. Dimensions are 30 mm wide, 42 mm high, and 32 mm deep, with a recommended panel cut-out of 22.5 mm diameter. Its service life is 100,000 hours at 25 °C and rated voltage.
LED Panel Mount Indicator, Pilot Light, White, 22 mm, 24 V, 18 mA, IP65
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8502 |
| Product Name | Led Panel Mount Indicator, Pilot Light, White, 22 Mm, 24 V, 18 Ma, Ip65 Schneider Electric |
| Mounting | Panel |