The ZB5AV6 is a complete body/light block assembly for use with BA9s bulbs, designed for direct supply up to 2.4 W and rated for 250 V. It features a plastic fixing collar, screw clamp terminals accepting cables from 0.22 to 1.5 mm², and a rated insulation voltage of 600 V with a 6 kV impulse withstand. The device is Class II protected, operates and stores between -40°C and 70°C, and meets UL 508, EN/IEC 60947-1, and CSA C22.2 No 14 standards. It has a mounting footprint of 30 mm width, 42 mm height, and 32 mm depth, with a recommended panel cut-out of 22.5 mm diameter. Weight is 0.022 kg, and tightening torque is 0.8 to 1.2 N·m. Bulb is not included.
MOUNTING BASE W DIRECT SUPPLY LM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8524 |
| Product Name | Mounting Base W Direct Supply Lm Rohs Compliant Schneider Electric |
| Approvals | RoHS |