The ZB5AV05 is a yellow pilot light head for use with BA9s bulbs, designed for front mounting with a 22 mm mounting diameter and a round plastic bezel. It has a plain lens and measures 29 mm in width, 29 mm in height, and 31 mm in depth, with a weight of 0.018 kg. It conforms to IP66 and NEMA 13/4X standards, with an IK05 impact protection rating and operation temperature range of -25°C to 70°C. The device is Class II protected according to IEC 60536 and meets EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14 standards. Vibration and shock resistance comply with IEC 60068-2-6 and IEC 60068-2-27 specifications.
PILOT LIGHT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8473 |
| Product Name | Pilot Light Rohs Compliant Schneider Electric |
| Approvals | RoHS |