The ZB5AV04 is a red pilot light head for the Harmony XB5 series, designed for use with BA9s bulbs, featuring a plastic bezel and a plain lens. It has a mounting diameter of 22 mm and overall dimensions of 29 mm width, 29 mm height, and 31 mm depth, weighing 0.018 kg. The unit is rated for operation between -25 °C and 70 °C, with storage from -40 °C to 70 °C. It meets IP66, NEMA 13, and NEMA 4X enclosure ratings, and has IK05 impact protection. The device complies with EN/IEC 60947-1, EN/IEC 60947-5-1, EN/IEC 60947-5-4, EN/IEC 60947-5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14 standards, and is Class II protected per IEC 60536. It supports vibration resistance of 5 gn (2-500 Hz) and shock resistance of 30 gn (18 ms) and 50 gn (11 ms).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8471 |
| Product Name | Pilot Light Schneider Electric |