Schneider Electric
Lenses
ZB5AV033
Description
LENS GREEN TWIST LOCK
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
LENS GREEN TWIST LOCK
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
Optical Lenses |
|
Product Number
|
4008-ZB5AV033-ND |
ZB5AV033 |
|
Product Name
|
Lenses |
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
60 mm (2.36 inch)
Center Thickness
6.3 mm (0.2480 inch)
View Details
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
15.39 mm (0.6058 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details