Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SCHNEIDER ELECTRIC
ZB5AS72 -- KEYLOCK SWITCHES
Schneider Electric
Keylock Switches
ZB5AS72
Description
Keylock Switches LATCHING KEYED MUSHROOM 30MM BLACK
Datasheet
Description
Keylock Switches LATCHING KEYED MUSHROOM 30MM BLACK
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Keylock Switches
ZB5AS72
Keylock Switches
ZB5AS72
Keylock Switches LATCHING KEYED MUSHROOM 30MM BLACK
Keylock Switches LATCHING KEYED MUSHROOM 30MM BLACK
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rotary Switches
Product Number
ZB5AS72
Product Name
Keylock Switches
Actuator Type
Keylock
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Selector Switches
DS-221-RT2
Specs
Current Rating
5.0 amps
Terminal Type
Connector
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
SCHURTER Inc
Rotary Switches
33.3801
View Details
RS Components, Ltd.
Key Switch Heads
1881149
Specs
Actuator Type
Keylock
Angle of Throw
30 degrees
Positions per Pole
2
View Details
Schmersal Inc.
N program - NWSE - Step switch - NWSE2K
Specs
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
Operating Temperature
32 to 167 F (0 to 75 C)
View Details