The Non-Illum Booted Green Extended Schneider Electric (part number 80C8469) is a head for a non-illuminated push-button from the Harmony XB5 range. It features a round, green projecting operator profile with a spring return mechanism. The mounting diameter is 22 mm, and it is designed for compatibility with various electrical configurations, supporting up to nine contacts using single and double blocks. This product is constructed from plastic and has a protective treatment, ensuring durability in various environments. It is rated for operation in ambient temperatures ranging from -25°C to 70°C and can withstand storage temperatures from -40°C to 70°C. The device has an IP69K rating, indicating excellent resistance to dust and high-pressure water jets, making it suitable for harsh conditions. Additionally, it meets several international standards and certifications, including IEC and UL, ensuring compliance with safety and performance requirements. With a mechanical durability of up to 5 million cycles and resistance to shock and vibration, this push-button head is designed for long-term reliability in industrial applications.
NON-ILLUM BOOTED GREEN EXTENDED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8469 |
| Product Name | Non-Illum Booted Green Extended Schneider Electric |