ZB5AL3 is a green projecting pushbutton head with spring return and unmarked operator, designed for use in the Harmony XB5 range. It has a 22 mm mounting diameter, a round profile, and is housed in a plastic bezel. The unit measures 29 mm in width and height, and 33 mm in depth, weighing 0.019 kg. It offers mechanical durability of 10 million cycles and is rated IP69, IP69K, IP67, IP66, and NEMA 4X for environmental protection. It complies with IEC 60536 (Class II), IEC 60529, IEC 60947-5-4, IEC 60947-5-1, EN 60947-1, UL 508, and CSA C22.2 No 14, and was certified by UL, BV, LROS, GL, CSA, RINA, and DNV. Operating and storage temperatures range from -40 to 70 °C.
PUSH BUTTON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8451 |
| Product Name | Push Button Rohs Compliant Schneider Electric |
| Approvals | RoHS |