The ZB5AH4 is a red projecting push-push non-illuminated push-button head for the Harmony XB5 range, designed for front or rear mounting with a 22 mm mounting diameter. It has a plastic bezel, overall dimensions of 29 mm width, 29 mm height, and 33 mm depth, and weighs 0.018 kg. The device supports up to three contacts via single blocks and meets IP69, IP69K, IP67, IP66, and NEMA 13 and NEMA 4X protection standards. It operates and stores in ambient temperatures from -40 °C to 70 °C, withstands shock up to 50 gn and vibration up to 5 gn, and has a mechanical durability of 2,000,000 cycles. Compliance includes UL 508, EN/IEC 60947-5-4, and CSA C22.2 No 14. The product is UL listed and carries a warranty period of 18 months.
EXTENDED PUSH ON/PUSH OFF NON-ILLUM RED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8409 |
| Product Name | Extended Push On/push Off Non-Illum Red Schneider Electric |