The ZB5AH01 is a white flush push-push non-illuminated pushbutton head for the Harmony XB5 range, designed for front or rear mounting with a 22 mm diameter. It has a round profile, plastic bezel, and mechanical durability of 2 million cycles. The device features IP69, IP67, IP66, and NEMA 4X/13 environmental protection, withstand high-pressure washing at 7 MPa, and operates from -40 to 70 °C. It meets UL 508, EN/IEC 60947-5-1, EN/IEC 60947-5-4, and CSA C22.2 No 14 standards, and is UL listed and CSA certified. Its dimensions are 29 mm width, 29 mm height, and 28 mm depth, with a weight of 0.018 kg.
FLUSH PUSH ON/PUSH OFF NON-ILLUM WHITE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8394 |
| Product Name | Flush Push On/push Off Non-Illum White Schneider Electric |