ZB5AD7 is a 3-momentary to center, non-illuminated selector switch with a standard lever, designed for control applications. It features a screw terminal connection and supports a maximum current rating of 10 A at 690 V AC. The switch complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No.14, and is rated IP66. It is certified for NEMA 1, 2, 3, 3R, 4, 4X, 12, and 13 environments and carries a CE mark. The mounting hole size is 22.5 mm, consistent with the XB5 series.
3POS NON-ILLUM SPRING RET SELECTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8371 |
| Product Name | 3Pos Non-Illum Spring Ret Selector Rohs Compliant Schneider Electric |
| Approvals | RoHS |