The ZB5AA331 is a green flush pushbutton head with a white "I" marking, designed for use in Schneider Electric's Harmony XB5 range. It features a round profile with a 22 mm mounting diameter, and its plastic bezel meets IP69, IP67, IP66, and NEMA 4X standards. The unit has a spring return mechanism, operates between -40°C and 70°C, and is rated for 10 million mechanical cycles. It complies with EN/IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Dimensions are 29 mm width, 29 mm height, and 28 mm depth, with a mass of 0.018 kg.
FLUSH GREEN WITH WHITE I MARKING ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8321 |
| Product Name | Flush Green With White I Marking Rohs Compliant Schneider Electric |
| Approvals | RoHS |