The ZB5AA0 is a pushbutton head for non-illuminated push-buttons in the Harmony XB5 range, designed for spring-return operation without a cap. It has a round profile with a 22 mm mounting diameter and overall dimensions of 29 mm width, 29 mm height, and 28 mm depth. The bezel is made of plastic, and the unit weighs 0.022 kg. It meets IP69, IP67, IP66, NEMA 13, and NEMA 4X protection ratings, with resistance to high-pressure washers at 7 MPa and IK03 impact protection. The operating and storage temperature range is -40 to 70 °C, with a mechanical durability of 10 million cycles. It complies with IEC 60529, IEC 60947-1, IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards, and is UL listed and certified by CSA, LROS, DNV, BV, RINA, and GL.
PUSH BUTTON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8453 |
| Product Name | Push Button Rohs Compliant Schneider Electric |
| Approvals | RoHS |