ZB4BW34 is a red flush illuminated pushbutton head with spring return, designed for use with BA9s bulbs, featuring a 22 mm mounting diameter and chromium plated metal bezel. It has a round operator profile with a plain lens and measures 29 mm in width and height, with a depth of 32 mm. The unit weighs 0.027 kg and is rated for 10,000,000 mechanical cycles. It meets IP67, IP69K, and NEMA 4X protection standards, operates in ambient temperatures from -40 to 55 °C, and complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14. The electrical composition code is M7 for six contacts using single front-mounted blocks with BA9s.
PUSHBUTTON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8439 |
| Product Name | Pushbutton Rohs Compliant Schneider Electric |
| Approvals | RoHS |