The ZB4BW0M55 is a complete body/contact assembly with integral protected LED light block, rated for 230...240 V AC, featuring 1 normally open and 1 normally closed contact with slow-break operation and screw clamp terminals. It has an orange LED, Zamak fixing collar, and dimensions of 30 mm width by 47 mm height, with a panel cut-out recommended at Ø 22.5 mm. The device complies with EN/IEC 60947-1, EN/IEC 60947-5-1, and UL 508, and meets Class I electrical shock protection. It supports up to 3 A at 240 V AC-15, has an electrical durability of 1,000,000 cycles, and operates from -40 °C to 70 °C. The service life is 100,000 hours at rated voltage and 25 °C.
YELLOW 240V PROTECTED LED W/1 NC + 1 NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 64M3729 |
| Product Name | Yellow 240V Protected Led W/1 Nc + 1 No Schneider Electric |